Vishay Intertechnology, Inc. RES 180 OHM 1/3W 0.1% 1210 TNPW1210180RBETA

Description
RES 180ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 180ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/3W 0.1% 1210 - TNPW1210180RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/3W 0.1% 1210
TNPW1210180RBETA
RES 180 OHM 1/3W 0.1% 1210 TNPW1210180RBETA
RES 180ohm 1/3W 0.1% 1210

RES 180ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210180RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210180RBETA-ND
Chip Resistor - Surface Mount TNPW1210180RBETA-ND
180 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

180 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210180RBETA TNPW1210180RBETA-ND
Product Name RES 180 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details