Vishay Intertechnology, Inc. Vishay/DaleRES 180K OHM 1/3W 0.1% 1210 TNPW1210180KBETA

Description
Vishay/DaleRES 180Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 180Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 180K OHM 1/3W 0.1% 1210 - TNPW1210180KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 180K OHM 1/3W 0.1% 1210
TNPW1210180KBETA
Vishay/DaleRES 180K OHM 1/3W 0.1% 1210 TNPW1210180KBETA
Vishay/DaleRES 180Kohm 1/3W 0.1% 1210

Vishay/DaleRES 180Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210180KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210180KBETA-ND
Chip Resistor - Surface Mount TNPW1210180KBETA-ND
180 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

180 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210180KBETA TNPW1210180KBETA-ND
Product Name Vishay/DaleRES 180K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details