Vishay Intertechnology, Inc. RES 180K OHM 1/3W 0.1% 1210 TNPW1210180KBEEA

Description
RES 180Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 180Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/3W 0.1% 1210 - TNPW1210180KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/3W 0.1% 1210
TNPW1210180KBEEA
RES 180K OHM 1/3W 0.1% 1210 TNPW1210180KBEEA
RES 180Kohm 1/3W 0.1% 1210

RES 180Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210180KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210180KBEEA-ND
Chip Resistor - Surface Mount TNPW1210180KBEEA-ND
180 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210180KBEEA TNPW1210180KBEEA-ND
Product Name RES 180K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-2176772-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers