Vishay Intertechnology, Inc. RES 17.8K OHM 1/3W 0.1% 1210 TNPW121017K8BEEN

Description
RES 17.8Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 17.8Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/3W 0.1% 1210 - TNPW121017K8BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/3W 0.1% 1210
TNPW121017K8BEEN
RES 17.8K OHM 1/3W 0.1% 1210 TNPW121017K8BEEN
RES 17.8Kohm 1/3W 0.1% 1210

RES 17.8Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121017K8BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121017K8BEEN-ND
Chip Resistor - Surface Mount TNPW121017K8BEEN-ND
17.8 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.8 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121017K8BEEN TNPW121017K8BEEN-ND
Product Name RES 17.8K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details