Vishay Intertechnology, Inc. Vishay/DaleRES 17.4K OHM 1/3W 0.1% 1210 TNPW121017K4BETA

Description
Vishay/DaleRES 17.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 17.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 17.4K OHM 1/3W 0.1% 1210 - TNPW121017K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 17.4K OHM 1/3W 0.1% 1210
TNPW121017K4BETA
Vishay/DaleRES 17.4K OHM 1/3W 0.1% 1210 TNPW121017K4BETA
Vishay/DaleRES 17.4Kohm 1/3W 0.1% 1210

Vishay/DaleRES 17.4Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121017K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121017K4BETA-ND
Chip Resistor - Surface Mount TNPW121017K4BETA-ND
17.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

17.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121017K4BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121017K4BETA
Chip Resistor - Surface Mount TNPW121017K4BETA
RES 17.4K OHM 0.1% 1/3W 1210

RES 17.4K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121017K4BETA TNPW121017K4BETA-ND TNPW121017K4BETA
Product Name Vishay/DaleRES 17.4K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 17400 ohms 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers