Vishay Intertechnology, Inc. RES 178 OHM 1/3W 0.1% 1210 TNPW1210178RBEEN

Description
RES 178ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 178ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/3W 0.1% 1210 - TNPW1210178RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/3W 0.1% 1210
TNPW1210178RBEEN
RES 178 OHM 1/3W 0.1% 1210 TNPW1210178RBEEN
RES 178ohm 1/3W 0.1% 1210

RES 178ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210178RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210178RBEEN-ND
Chip Resistor - Surface Mount TNPW1210178RBEEN-ND
178 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

178 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210178RBEEN TNPW1210178RBEEN-ND
Product Name RES 178 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 178 ohms 178 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details