Vishay Intertechnology, Inc. Vishay/DaleRES 16.9K OHM 1/3W 0.1% 1210 TNPW121016K9BEEN

Description
Vishay/DaleRES 16.9Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 16.9Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 16.9K OHM 1/3W 0.1% 1210 - TNPW121016K9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 16.9K OHM 1/3W 0.1% 1210
TNPW121016K9BEEN
Vishay/DaleRES 16.9K OHM 1/3W 0.1% 1210 TNPW121016K9BEEN
Vishay/DaleRES 16.9Kohm 1/3W 0.1% 1210

Vishay/DaleRES 16.9Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121016K9BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121016K9BEEN-ND
Chip Resistor - Surface Mount TNPW121016K9BEEN-ND
16.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121016K9BEEN TNPW121016K9BEEN-ND
Product Name Vishay/DaleRES 16.9K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 16900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers