Vishay Intertechnology, Inc. RES 16.2K OHM 1/3W 0.1% 1210 TNPW121016K2BETA

Description
RES 16.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 16.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/3W 0.1% 1210 - TNPW121016K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/3W 0.1% 1210
TNPW121016K2BETA
RES 16.2K OHM 1/3W 0.1% 1210 TNPW121016K2BETA
RES 16.2Kohm 1/3W 0.1% 1210

RES 16.2Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121016K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121016K2BETA-ND
Chip Resistor - Surface Mount TNPW121016K2BETA-ND
16.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

16.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121016K2BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121016K2BETA
Chip Resistor - Surface Mount TNPW121016K2BETA
RES 16.2K OHM 0.1% 1/3W 1210

RES 16.2K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121016K2BETA TNPW121016K2BETA-ND TNPW121016K2BETA
Product Name RES 16.2K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 16200 ohms 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details