Vishay Intertechnology, Inc. RES 169 OHM 1/3W 0.1% 1210 TNPW1210169RBETA

Description
RES 169ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 169ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/3W 0.1% 1210 - TNPW1210169RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/3W 0.1% 1210
TNPW1210169RBETA
RES 169 OHM 1/3W 0.1% 1210 TNPW1210169RBETA
RES 169ohm 1/3W 0.1% 1210

RES 169ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210169RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210169RBETA-ND
Chip Resistor - Surface Mount TNPW1210169RBETA-ND
169 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

169 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 169 Ohm, 0.1%, 25 Ppm Vishay - 66C1586 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 169 Ohm, 0.1%, 25 Ppm Vishay
66C1586
Tnpw, 1210, 169 Ohm, 0.1%, 25 Ppm Vishay 66C1586
TNPW, 1210, 169 Ohm, 0.1%, 25 ppm

TNPW, 1210, 169 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210169RBETA TNPW1210169RBETA-ND 66C1586
Product Name RES 169 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 169 Ohm, 0.1%, 25 Ppm Vishay
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers