Vishay Intertechnology, Inc. RES 165 OHM 1/3W 0.1% 1210 TNPW1210165RBETA

Description
RES 165ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 165ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/3W 0.1% 1210 - TNPW1210165RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/3W 0.1% 1210
TNPW1210165RBETA
RES 165 OHM 1/3W 0.1% 1210 TNPW1210165RBETA
RES 165ohm 1/3W 0.1% 1210

RES 165ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210165RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210165RBETA-ND
Chip Resistor - Surface Mount TNPW1210165RBETA-ND
165 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

165 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210165RBETA TNPW1210165RBETA-ND
Product Name RES 165 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 165 ohms 165 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers