Vishay Intertechnology, Inc. RES 165 OHM 1/3W 0.1% 1210 TNPW1210165RBEEA

Description
RES 165ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 165ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/3W 0.1% 1210 - TNPW1210165RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/3W 0.1% 1210
TNPW1210165RBEEA
RES 165 OHM 1/3W 0.1% 1210 TNPW1210165RBEEA
RES 165ohm 1/3W 0.1% 1210

RES 165ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210165RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210165RBEEA-ND
Chip Resistor - Surface Mount TNPW1210165RBEEA-ND
165 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

165 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210165RBEEA TNPW1210165RBEEA-ND
Product Name RES 165 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 165 ohms 165 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details