Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1210165KBETA

Description
165 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
165 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1210165KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210165KBETA-ND
Chip Resistor - Surface Mount TNPW1210165KBETA-ND
165 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

165 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 165K OHM 1/3W 0.1% 1210 - TNPW1210165KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/3W 0.1% 1210
TNPW1210165KBETA
RES 165K OHM 1/3W 0.1% 1210 TNPW1210165KBETA
RES 165Kohm 1/3W 0.1% 1210

RES 165Kohm 1/3W 0.1% 1210

Supplier's Site
Tnpw, 1210, 165 Kohm, 0.1%, 25 Ppm Vishay - 66C1585 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 165 Kohm, 0.1%, 25 Ppm Vishay
66C1585
Tnpw, 1210, 165 Kohm, 0.1%, 25 Ppm Vishay 66C1585
TNPW, 1210, 165 kOhm, 0.1%, 25 ppm

TNPW, 1210, 165 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210165KBETA-ND TNPW1210165KBETA 66C1585
Product Name Chip Resistor - Surface Mount RES 165K OHM 1/3W 0.1% 1210 Tnpw, 1210, 165 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers