Vishay Intertechnology, Inc. Vishay/DaleRES 15.4K OHM 1/3W 0.1% 1210 TNPW121015K4BETA

Description
Vishay/DaleRES 15.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 15.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 15.4K OHM 1/3W 0.1% 1210 - TNPW121015K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 15.4K OHM 1/3W 0.1% 1210
TNPW121015K4BETA
Vishay/DaleRES 15.4K OHM 1/3W 0.1% 1210 TNPW121015K4BETA
Vishay/DaleRES 15.4Kohm 1/3W 0.1% 1210

Vishay/DaleRES 15.4Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121015K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121015K4BETA-ND
Chip Resistor - Surface Mount TNPW121015K4BETA-ND
15.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

15.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121015K4BETA TNPW121015K4BETA-ND
Product Name Vishay/DaleRES 15.4K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 15400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers