150 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 150ohm 1/3W 0.1% 1210
RES 150 OHM 0.1% 1/3W 1210
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW1210150RBEEN-ND | TNPW1210150RBEEN | TNPW1210150RBEEN |
| Product Name | Chip Resistor - Surface Mount | RES 150 OHM 1/3W 0.1% 1210 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1210 | ||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |