Vishay Intertechnology, Inc. RES 150K OHM 1/3W 0.1% 1210 TNPW1210150KBETA

Description
RES 150Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 150Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/3W 0.1% 1210 - TNPW1210150KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/3W 0.1% 1210
TNPW1210150KBETA
RES 150K OHM 1/3W 0.1% 1210 TNPW1210150KBETA
RES 150Kohm 1/3W 0.1% 1210

RES 150Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210150KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210150KBETA-ND
Chip Resistor - Surface Mount TNPW1210150KBETA-ND
150 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

150 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 150 Kohm, 0.1%, 25 Ppm Vishay - 66C1579 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 150 Kohm, 0.1%, 25 Ppm Vishay
66C1579
Tnpw, 1210, 150 Kohm, 0.1%, 25 Ppm Vishay 66C1579
TNPW, 1210, 150 kOhm, 0.1%, 25 ppm

TNPW, 1210, 150 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210150KBETA TNPW1210150KBETA-ND 66C1579
Product Name RES 150K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 150 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
3 suppliers