Vishay Intertechnology, Inc. RES 150K OHM 1/3W 0.1% 1210 TNPW1210150KBEEA

Description
RES 150Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 150Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/3W 0.1% 1210 - TNPW1210150KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/3W 0.1% 1210
TNPW1210150KBEEA
RES 150K OHM 1/3W 0.1% 1210 TNPW1210150KBEEA
RES 150Kohm 1/3W 0.1% 1210

RES 150Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210150KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210150KBEEA-ND
Chip Resistor - Surface Mount TNPW1210150KBEEA-ND
150 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210150KBEEA TNPW1210150KBEEA-ND
Product Name RES 150K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers