Vishay Intertechnology, Inc. RES 14.3K OHM 1/3W 0.1% 1210 TNPW121014K3BEEN

Description
RES 14.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 14.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/3W 0.1% 1210 - TNPW121014K3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/3W 0.1% 1210
TNPW121014K3BEEN
RES 14.3K OHM 1/3W 0.1% 1210 TNPW121014K3BEEN
RES 14.3Kohm 1/3W 0.1% 1210

RES 14.3Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121014K3BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121014K3BEEN-ND
Chip Resistor - Surface Mount TNPW121014K3BEEN-ND
14.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121014K3BEEN TNPW121014K3BEEN-ND
Product Name RES 14.3K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers