Vishay Intertechnology, Inc. RES 147K OHM 1/3W 0.1% 1210 TNPW1210147KBEEN

Description
RES 147Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 147Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/3W 0.1% 1210 - TNPW1210147KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/3W 0.1% 1210
TNPW1210147KBEEN
RES 147K OHM 1/3W 0.1% 1210 TNPW1210147KBEEN
RES 147Kohm 1/3W 0.1% 1210

RES 147Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210147KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210147KBEEN-ND
Chip Resistor - Surface Mount TNPW1210147KBEEN-ND
147 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

147 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210147KBEEN TNPW1210147KBEEN-ND
Product Name RES 147K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 147000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers