Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1210143RBETA

Description
143 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
143 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1210143RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210143RBETA-ND
Chip Resistor - Surface Mount TNPW1210143RBETA-ND
143 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

143 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 143 OHM 1/3W 0.1% 1210 - TNPW1210143RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/3W 0.1% 1210
TNPW1210143RBETA
RES 143 OHM 1/3W 0.1% 1210 TNPW1210143RBETA
RES 143ohm 1/3W 0.1% 1210

RES 143ohm 1/3W 0.1% 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW1210143RBETA-ND TNPW1210143RBETA
Product Name Chip Resistor - Surface Mount RES 143 OHM 1/3W 0.1% 1210
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Resistance Range 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD185GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers