Vishay Intertechnology, Inc. Vishay/DaleRES 143K OHM 1/3W 0.1% 1210 TNPW1210143KBEEA

Description
Vishay/DaleRES 143Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 143Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 143K OHM 1/3W 0.1% 1210 - TNPW1210143KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 143K OHM 1/3W 0.1% 1210
TNPW1210143KBEEA
Vishay/DaleRES 143K OHM 1/3W 0.1% 1210 TNPW1210143KBEEA
Vishay/DaleRES 143Kohm 1/3W 0.1% 1210

Vishay/DaleRES 143Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210143KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210143KBEEA-ND
Chip Resistor - Surface Mount TNPW1210143KBEEA-ND
143 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

143 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210143KBEEA TNPW1210143KBEEA-ND
Product Name Vishay/DaleRES 143K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 143000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details