Vishay Intertechnology, Inc. RES 140 OHM 1/3W 0.1% 1210 TNPW1210140RBETA

Description
RES 140ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 140ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/3W 0.1% 1210 - TNPW1210140RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/3W 0.1% 1210
TNPW1210140RBETA
RES 140 OHM 1/3W 0.1% 1210 TNPW1210140RBETA
RES 140ohm 1/3W 0.1% 1210

RES 140ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210140RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210140RBETA-ND
Chip Resistor - Surface Mount TNPW1210140RBETA-ND
140 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

140 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210140RBETA TNPW1210140RBETA-ND
Product Name RES 140 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 140 ohms 140 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers