Vishay Intertechnology, Inc. RES 13.0K OHM 1/3W 0.1% 1210 TNPW121013K0BETA

Description
RES 13.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 13.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 1/3W 0.1% 1210 - TNPW121013K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 1/3W 0.1% 1210
TNPW121013K0BETA
RES 13.0K OHM 1/3W 0.1% 1210 TNPW121013K0BETA
RES 13.0Kohm 1/3W 0.1% 1210

RES 13.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121013K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121013K0BETA-ND
Chip Resistor - Surface Mount TNPW121013K0BETA-ND
13 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

13 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121013K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121013K0BETA
Chip Resistor - Surface Mount TNPW121013K0BETA
RES 13K OHM 0.1% 1/3W 1210

RES 13K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121013K0BETA TNPW121013K0BETA-ND TNPW121013K0BETA
Product Name RES 13.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 13000 ohms 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details