Vishay Intertechnology, Inc. RES 13.0K OHM 1/3W 0.1% 1210 TNPW121013K0BEEN

Description
RES 13.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 13.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 1/3W 0.1% 1210 - TNPW121013K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 1/3W 0.1% 1210
TNPW121013K0BEEN
RES 13.0K OHM 1/3W 0.1% 1210 TNPW121013K0BEEN
RES 13.0Kohm 1/3W 0.1% 1210

RES 13.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121013K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121013K0BEEN-ND
Chip Resistor - Surface Mount TNPW121013K0BEEN-ND
13 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121013K0BEEN TNPW121013K0BEEN-ND
Product Name RES 13.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details