Vishay Intertechnology, Inc. RES 137 OHM 1/3W 0.1% 1210 TNPW1210137RBEEN

Description
RES 137ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 137ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/3W 0.1% 1210 - TNPW1210137RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/3W 0.1% 1210
TNPW1210137RBEEN
RES 137 OHM 1/3W 0.1% 1210 TNPW1210137RBEEN
RES 137ohm 1/3W 0.1% 1210

RES 137ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210137RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210137RBEEN-ND
Chip Resistor - Surface Mount TNPW1210137RBEEN-ND
137 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

137 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210137RBEEN TNPW1210137RBEEN-ND
Product Name RES 137 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 137 ohms 137 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details