Vishay Intertechnology, Inc. RES 133 OHM 1/3W 0.1% 1210 TNPW1210133RBETA

Description
RES 133ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 133ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/3W 0.1% 1210 - TNPW1210133RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/3W 0.1% 1210
TNPW1210133RBETA
RES 133 OHM 1/3W 0.1% 1210 TNPW1210133RBETA
RES 133ohm 1/3W 0.1% 1210

RES 133ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210133RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210133RBETA-ND
Chip Resistor - Surface Mount TNPW1210133RBETA-ND
133 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

133 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210133RBETA TNPW1210133RBETA-ND
Product Name RES 133 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 133 ohms 133 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers