Vishay Intertechnology, Inc. RES 133K OHM 1/3W 0.1% 1210 TNPW1210133KBETA

Description
RES 133Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 133Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/3W 0.1% 1210 - TNPW1210133KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/3W 0.1% 1210
TNPW1210133KBETA
RES 133K OHM 1/3W 0.1% 1210 TNPW1210133KBETA
RES 133Kohm 1/3W 0.1% 1210

RES 133Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210133KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210133KBETA-ND
Chip Resistor - Surface Mount TNPW1210133KBETA-ND
133 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

133 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210133KBETA TNPW1210133KBETA-ND
Product Name RES 133K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 133000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details