Vishay Intertechnology, Inc. RES 130K OHM 1/3W 0.1% 1210 TNPW1210130KBETA

Description
RES 130Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 130Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/3W 0.1% 1210 - TNPW1210130KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/3W 0.1% 1210
TNPW1210130KBETA
RES 130K OHM 1/3W 0.1% 1210 TNPW1210130KBETA
RES 130Kohm 1/3W 0.1% 1210

RES 130Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210130KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210130KBETA-ND
Chip Resistor - Surface Mount TNPW1210130KBETA-ND
130 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

130 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1210130KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1210130KBETA
Chip Resistor - Surface Mount TNPW1210130KBETA
RES 130K OHM 0.1% 1/3W 1210

RES 130K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1210130KBETA TNPW1210130KBETA-ND TNPW1210130KBETA
Product Name RES 130K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 130000 ohms 130000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details