Vishay Intertechnology, Inc. RES 12.7K OHM 1/3W 0.1% 1210 TNPW121012K7BEEN

Description
RES 12.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 12.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/3W 0.1% 1210 - TNPW121012K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/3W 0.1% 1210
TNPW121012K7BEEN
RES 12.7K OHM 1/3W 0.1% 1210 TNPW121012K7BEEN
RES 12.7Kohm 1/3W 0.1% 1210

RES 12.7Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121012K7BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121012K7BEEN-ND
Chip Resistor - Surface Mount TNPW121012K7BEEN-ND
12.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121012K7BEEN TNPW121012K7BEEN-ND
Product Name RES 12.7K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 12700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details