Vishay Intertechnology, Inc. Vishay/DaleRES 12.4K OHM 1/3W 0.1% 1210 TNPW121012K4BEEN

Description
Vishay/DaleRES 12.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 12.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 12.4K OHM 1/3W 0.1% 1210 - TNPW121012K4BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 12.4K OHM 1/3W 0.1% 1210
TNPW121012K4BEEN
Vishay/DaleRES 12.4K OHM 1/3W 0.1% 1210 TNPW121012K4BEEN
Vishay/DaleRES 12.4Kohm 1/3W 0.1% 1210

Vishay/DaleRES 12.4Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121012K4BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121012K4BEEN-ND
Chip Resistor - Surface Mount TNPW121012K4BEEN-ND
12.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121012K4BEEN TNPW121012K4BEEN-ND
Product Name Vishay/DaleRES 12.4K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers