Vishay Intertechnology, Inc. RES 12.1K OHM 1/3W 0.1% 1210 TNPW121012K1BETA

Description
RES 12.1Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 12.1Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/3W 0.1% 1210 - TNPW121012K1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/3W 0.1% 1210
TNPW121012K1BETA
RES 12.1K OHM 1/3W 0.1% 1210 TNPW121012K1BETA
RES 12.1Kohm 1/3W 0.1% 1210

RES 12.1Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121012K1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121012K1BETA-ND
Chip Resistor - Surface Mount TNPW121012K1BETA-ND
12.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

12.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 12.1 Kohm, 0.1%, 25 Ppm Vishay - 66C1562 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 12.1 Kohm, 0.1%, 25 Ppm Vishay
66C1562
Tnpw, 1210, 12.1 Kohm, 0.1%, 25 Ppm Vishay 66C1562
TNPW, 1210, 12.1 kOhm, 0.1%, 25 ppm

TNPW, 1210, 12.1 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121012K1BETA TNPW121012K1BETA-ND 66C1562
Product Name RES 12.1K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 12.1 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details