Vishay Intertechnology, Inc. RES 12.0K OHM 1/3W 0.1% 1210 TNPW121012K0BEEA

Description
RES 12.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 12.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0K OHM 1/3W 0.1% 1210 - TNPW121012K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1/3W 0.1% 1210
TNPW121012K0BEEA
RES 12.0K OHM 1/3W 0.1% 1210 TNPW121012K0BEEA
RES 12.0Kohm 1/3W 0.1% 1210

RES 12.0Kohm 1/3W 0.1% 1210

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326376-TNPW121012K0BEEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326376-TNPW121012K0BEEA
Resistors - Chip Resistor - Surface Mount 1326376-TNPW121012K0BEEA
Manufacturer: Vishay Dale Win Source Part Number: 1326376-TNPW121012K0 BEEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.126" L x 0.096" W (3.20mm x 2.45mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thin Film Number of Terminations: 2 Resistance: 12 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: TNPW1210 12K 0.1% T9 ET1 E3,TNPW121012K0BEEA- ND,541-4620-1,541-46 20-2,541-4620-6 Base Product Number: TNPW1210 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326376-TNPW121012K0BEEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.126" L x 0.096" W (3.20mm x 2.45mm)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 12 kOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: TNPW1210 12K 0.1% T9 ET1 E3,TNPW121012K0BEEA-ND,541-4620-1,541-4620-2,541-4620-6
Base Product Number: TNPW1210
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 3W Resistor - 52-TNPW121012K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-TNPW121012K0BEEA
SMD 3W Resistor 52-TNPW121012K0BEEA
RES SMD 12K OHM 0.1% 1/3W 1210 Product overview: TNPW121012K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW121012K0BEEA can be used for catalog matching and distributor lookup.

RES SMD 12K OHM 0.1% 1/3W 1210 Product overview: TNPW121012K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW121012K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4620-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4620-6-ND
Chip Resistor - Surface Mount 541-4620-6-ND
12 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4620-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4620-2-ND
Chip Resistor - Surface Mount 541-4620-2-ND
12 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4620-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4620-1-ND
Chip Resistor - Surface Mount 541-4620-1-ND
12 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW121012K0BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW121012K0BEEA
Resistors - Chip Resistor - Surface Mount TNPW121012K0BEEA
RES 12K OHM 0.1% 1/2W 1210

RES 12K OHM 0.1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW121012K0BEEA 1326376-TNPW121012K0BEEA 52-TNPW121012K0BEEA 541-4620-6-ND TNPW121012K0BEEA
Product Name RES 12.0K OHM 1/3W 0.1% 1210 Resistors - Chip Resistor - Surface Mount SMD 3W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.5000 watts 0.5000 watts
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers