Vishay Intertechnology, Inc. RES 124 OHM 1/3W 0.1% 1210 TNPW1210124RBETA

Description
RES 124ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 124ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/3W 0.1% 1210 - TNPW1210124RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/3W 0.1% 1210
TNPW1210124RBETA
RES 124 OHM 1/3W 0.1% 1210 TNPW1210124RBETA
RES 124ohm 1/3W 0.1% 1210

RES 124ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210124RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210124RBETA-ND
Chip Resistor - Surface Mount TNPW1210124RBETA-ND
124 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

124 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 124 Ohm, 0.1%, 25 Ppm Vishay - 66C1568 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 124 Ohm, 0.1%, 25 Ppm Vishay
66C1568
Tnpw, 1210, 124 Ohm, 0.1%, 25 Ppm Vishay 66C1568
TNPW, 1210, 124 Ohm, 0.1%, 25 ppm

TNPW, 1210, 124 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210124RBETA TNPW1210124RBETA-ND 66C1568
Product Name RES 124 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 124 Ohm, 0.1%, 25 Ppm Vishay
Resistance Range 124 ohms 124 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details