Vishay Intertechnology, Inc. Vishay/DaleRES 124K OHM 1/3W 0.1% 1210 TNPW1210124KBEEN

Description
Vishay/DaleRES 124Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 124Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 124K OHM 1/3W 0.1% 1210 - TNPW1210124KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 124K OHM 1/3W 0.1% 1210
TNPW1210124KBEEN
Vishay/DaleRES 124K OHM 1/3W 0.1% 1210 TNPW1210124KBEEN
Vishay/DaleRES 124Kohm 1/3W 0.1% 1210

Vishay/DaleRES 124Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210124KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210124KBEEN-ND
Chip Resistor - Surface Mount TNPW1210124KBEEN-ND
124 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210124KBEEN TNPW1210124KBEEN-ND
Product Name Vishay/DaleRES 124K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 124000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers