Vishay Intertechnology, Inc. Res Thin Film 1210 121 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R TNPW1210121RFETA

Description
Res Thin Film 1210 121 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1210 121 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1210 121 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R - TNPW1210121RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1210 121 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R
TNPW1210121RFETA
Res Thin Film 1210 121 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R TNPW1210121RFETA
Res Thin Film 1210 121 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1210 121 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210121RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210121RFETA-ND
Chip Resistor - Surface Mount TNPW1210121RFETA-ND
121 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

121 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210121RFETA TNPW1210121RFETA-ND
Product Name Res Thin Film 1210 121 Ohm 1% 1/3W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 3 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details