Vishay Intertechnology, Inc. RES 11.0K OHM 1/3W 0.1% 1210 TNPW121011K0BETA

Description
RES 11.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 11.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 1/3W 0.1% 1210 - TNPW121011K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/3W 0.1% 1210
TNPW121011K0BETA
RES 11.0K OHM 1/3W 0.1% 1210 TNPW121011K0BETA
RES 11.0Kohm 1/3W 0.1% 1210

RES 11.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121011K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121011K0BETA-ND
Chip Resistor - Surface Mount TNPW121011K0BETA-ND
11 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

11 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121011K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121011K0BETA
Chip Resistor - Surface Mount TNPW121011K0BETA
RES 11K OHM 0.1% 1/3W 1210

RES 11K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121011K0BETA TNPW121011K0BETA-ND TNPW121011K0BETA
Product Name RES 11.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 11000 ohms 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details