Vishay Intertechnology, Inc. Vishay/DaleRES 113 OHM 1/3W 0.1% 1210 TNPW1210113RBETA

Description
Vishay/DaleRES 113ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 113ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 113 OHM 1/3W 0.1% 1210 - TNPW1210113RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 113 OHM 1/3W 0.1% 1210
TNPW1210113RBETA
Vishay/DaleRES 113 OHM 1/3W 0.1% 1210 TNPW1210113RBETA
Vishay/DaleRES 113ohm 1/3W 0.1% 1210

Vishay/DaleRES 113ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210113RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210113RBETA-ND
Chip Resistor - Surface Mount TNPW1210113RBETA-ND
113 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

113 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210113RBETA TNPW1210113RBETA-ND
Product Name Vishay/DaleRES 113 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 113 ohms 113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers