Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1210110RBETA

Description
110 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1210110RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210110RBETA-ND
Chip Resistor - Surface Mount TNPW1210110RBETA-ND
110 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

110 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 110 OHM 1/3W 0.1% 1210 - TNPW1210110RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/3W 0.1% 1210
TNPW1210110RBETA
RES 110 OHM 1/3W 0.1% 1210 TNPW1210110RBETA
RES 110ohm 1/3W 0.1% 1210

RES 110ohm 1/3W 0.1% 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW1210110RBETA-ND TNPW1210110RBETA
Product Name Chip Resistor - Surface Mount RES 110 OHM 1/3W 0.1% 1210
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details