Vishay Intertechnology, Inc. Vishay/DaleRES 110 OHM 1/3W 0.1% 1210 TNPW1210110RBEEA

Description
Vishay/DaleRES 110ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 110ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 110 OHM 1/3W 0.1% 1210 - TNPW1210110RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 110 OHM 1/3W 0.1% 1210
TNPW1210110RBEEA
Vishay/DaleRES 110 OHM 1/3W 0.1% 1210 TNPW1210110RBEEA
Vishay/DaleRES 110ohm 1/3W 0.1% 1210

Vishay/DaleRES 110ohm 1/3W 0.1% 1210

Supplier's Site
SMD 110 OHM 3W Resistor - 52-TNPW1210110RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110 OHM 3W Resistor
52-TNPW1210110RBEEA
SMD 110 OHM 3W Resistor 52-TNPW1210110RBEEA
RES SMD 110 OHM 0.1% 1/3W 1210 Product overview: TNPW1210110RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1210110RBEEA can be used for catalog matching and distributor lookup.

RES SMD 110 OHM 0.1% 1/3W 1210 Product overview: TNPW1210110RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1210110RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW1210110RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210110RBEEA-ND
Chip Resistor - Surface Mount TNPW1210110RBEEA-ND
110 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number TNPW1210110RBEEA 52-TNPW1210110RBEEA TNPW1210110RBEEA-ND
Product Name Vishay/DaleRES 110 OHM 1/3W 0.1% 1210 SMD 110 OHM 3W Resistor Chip Resistor - Surface Mount
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers