Vishay Intertechnology, Inc. Vishay/DaleRES 10.7K OHM 1/3W 0.1% 1210 TNPW121010K7BEEA

Description
Vishay/DaleRES 10.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 10.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 10.7K OHM 1/3W 0.1% 1210 - TNPW121010K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 10.7K OHM 1/3W 0.1% 1210
TNPW121010K7BEEA
Vishay/DaleRES 10.7K OHM 1/3W 0.1% 1210 TNPW121010K7BEEA
Vishay/DaleRES 10.7Kohm 1/3W 0.1% 1210

Vishay/DaleRES 10.7Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121010K7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121010K7BEEA-ND
Chip Resistor - Surface Mount TNPW121010K7BEEA-ND
10.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121010K7BEEA TNPW121010K7BEEA-ND
Product Name Vishay/DaleRES 10.7K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 10700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details