Vishay Intertechnology, Inc. RES 10.5K OHM 1/3W 0.1% 1210 TNPW121010K5BEEA

Description
RES 10.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 10.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/3W 0.1% 1210 - TNPW121010K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/3W 0.1% 1210
TNPW121010K5BEEA
RES 10.5K OHM 1/3W 0.1% 1210 TNPW121010K5BEEA
RES 10.5Kohm 1/3W 0.1% 1210

RES 10.5Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121010K5BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121010K5BEEA-ND
Chip Resistor - Surface Mount TNPW121010K5BEEA-ND
10.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121010K5BEEA TNPW121010K5BEEA-ND
Product Name RES 10.5K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 10500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details