Vishay Intertechnology, Inc. Vishay/DaleRES 10.2K OHM 1/3W 0.1% 1210 TNPW121010K2BETA

Description
Vishay/DaleRES 10.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 10.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 10.2K OHM 1/3W 0.1% 1210 - TNPW121010K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 10.2K OHM 1/3W 0.1% 1210
TNPW121010K2BETA
Vishay/DaleRES 10.2K OHM 1/3W 0.1% 1210 TNPW121010K2BETA
Vishay/DaleRES 10.2Kohm 1/3W 0.1% 1210

Vishay/DaleRES 10.2Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121010K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121010K2BETA-ND
Chip Resistor - Surface Mount TNPW121010K2BETA-ND
10.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

10.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 10.2 Kohm, 0.1%, 25 Ppm Vishay - 66C1538 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 10.2 Kohm, 0.1%, 25 Ppm Vishay
66C1538
Tnpw, 1210, 10.2 Kohm, 0.1%, 25 Ppm Vishay 66C1538
TNPW, 1210, 10.2 kOhm, 0.1%, 25 ppm

TNPW, 1210, 10.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121010K2BETA TNPW121010K2BETA-ND 66C1538
Product Name Vishay/DaleRES 10.2K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 10.2 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 10200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details