Vishay Intertechnology, Inc. RES 10.2K OHM 1/3W 0.1% 1210 TNPW121010K2BEEA

Description
RES 10.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 10.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/3W 0.1% 1210 - TNPW121010K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/3W 0.1% 1210
TNPW121010K2BEEA
RES 10.2K OHM 1/3W 0.1% 1210 TNPW121010K2BEEA
RES 10.2Kohm 1/3W 0.1% 1210

RES 10.2Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121010K2BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121010K2BEEA-ND
Chip Resistor - Surface Mount TNPW121010K2BEEA-ND
10.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121010K2BEEA TNPW121010K2BEEA-ND
Product Name RES 10.2K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 10200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details