Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW121010K0FETA

Description
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW121010K0FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121010K0FETA-ND
Chip Resistor - Surface Mount TNPW121010K0FETA-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121010K0FETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121010K0FETA
Chip Resistor - Surface Mount TNPW121010K0FETA
RES 10K OHM 1% 1/3W 1210

RES 10K OHM 1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW121010K0FETA-ND TNPW121010K0FETA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD394JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details