Vishay Intertechnology, Inc. RES 10.0K OHM 1/3W 0.1% 1210 TNPW121010K0BEEA

Description
RES 10.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 10.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1/3W 0.1% 1210 - TNPW121010K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/3W 0.1% 1210
TNPW121010K0BEEA
RES 10.0K OHM 1/3W 0.1% 1210 TNPW121010K0BEEA
RES 10.0Kohm 1/3W 0.1% 1210

RES 10.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121010K0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121010K0BEEA-ND
Chip Resistor - Surface Mount TNPW121010K0BEEA-ND
10 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121010K0BEEA TNPW121010K0BEEA-ND
Product Name RES 10.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers