Vishay Intertechnology, Inc. RES 107 OHM 1/3W 0.1% 1210 TNPW1210107RBETA

Description
RES 107ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 107ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/3W 0.1% 1210 - TNPW1210107RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/3W 0.1% 1210
TNPW1210107RBETA
RES 107 OHM 1/3W 0.1% 1210 TNPW1210107RBETA
RES 107ohm 1/3W 0.1% 1210

RES 107ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210107RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210107RBETA-ND
Chip Resistor - Surface Mount TNPW1210107RBETA-ND
107 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

107 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 107 Ohm, 0.1%, 25 Ppm Vishay - 66C1558 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 107 Ohm, 0.1%, 25 Ppm Vishay
66C1558
Tnpw, 1210, 107 Ohm, 0.1%, 25 Ppm Vishay 66C1558
TNPW, 1210, 107 Ohm, 0.1%, 25 ppm

TNPW, 1210, 107 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210107RBETA TNPW1210107RBETA-ND 66C1558
Product Name RES 107 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 107 Ohm, 0.1%, 25 Ppm Vishay
Resistance Range 107 ohms 107 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details