Vishay Intertechnology, Inc. Vishay/DaleRES 105K OHM 1/3W 0.1% 1210 TNPW1210105KBEEA

Description
Vishay/DaleRES 105Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 105Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 105K OHM 1/3W 0.1% 1210 - TNPW1210105KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 105K OHM 1/3W 0.1% 1210
TNPW1210105KBEEA
Vishay/DaleRES 105K OHM 1/3W 0.1% 1210 TNPW1210105KBEEA
Vishay/DaleRES 105Kohm 1/3W 0.1% 1210

Vishay/DaleRES 105Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210105KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210105KBEEA-ND
Chip Resistor - Surface Mount TNPW1210105KBEEA-ND
105 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

105 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210105KBEEA TNPW1210105KBEEA-ND
Product Name Vishay/DaleRES 105K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details