Vishay Intertechnology, Inc. RES 102K OHM 1/3W 0.1% 1210 TNPW1210102KBEEA

Description
RES 102Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 102Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/3W 0.1% 1210 - TNPW1210102KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/3W 0.1% 1210
TNPW1210102KBEEA
RES 102K OHM 1/3W 0.1% 1210 TNPW1210102KBEEA
RES 102Kohm 1/3W 0.1% 1210

RES 102Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210102KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210102KBEEA-ND
Chip Resistor - Surface Mount TNPW1210102KBEEA-ND
102 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

102 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210102KBEEA TNPW1210102KBEEA-ND
Product Name RES 102K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details