Vishay Intertechnology, Inc. Thin Film Resistors - SMD 100ohms 1% 25ppm TNPW1210100RFETA

Description
Thin Film Resistors - SMD 100ohms 1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 100ohms 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 100ohms 1% 25ppm - TNPW1210100RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 100ohms 1% 25ppm
TNPW1210100RFETA
Thin Film Resistors - SMD 100ohms 1% 25ppm TNPW1210100RFETA
Thin Film Resistors - SMD 100ohms 1% 25ppm

Thin Film Resistors - SMD 100ohms 1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210100RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210100RFETA-ND
Chip Resistor - Surface Mount TNPW1210100RFETA-ND
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1210100RFETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1210100RFETA
Chip Resistor - Surface Mount TNPW1210100RFETA
RES 100 OHM 1% 1/3W 1210

RES 100 OHM 1% 1/3W 1210

Supplier's Site Datasheet
Tnpw, 1210, 100 Ohm, 1%, 25 Ppm Vishay - 66C1551 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 100 Ohm, 1%, 25 Ppm Vishay
66C1551
Tnpw, 1210, 100 Ohm, 1%, 25 Ppm Vishay 66C1551
TNPW, 1210, 100 Ohm, 1%, 25 ppm

TNPW, 1210, 100 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW1210100RFETA TNPW1210100RFETA-ND TNPW1210100RFETA 66C1551
Product Name Thin Film Resistors - SMD 100ohms 1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1210, 100 Ohm, 1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers