Vishay Intertechnology, Inc. Vishay/DaleRES 100K OHM 1/3W 0.1% 1210 TNPW1210100KBETA

Description
Vishay/DaleRES 100Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 100Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 100K OHM 1/3W 0.1% 1210 - TNPW1210100KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 100K OHM 1/3W 0.1% 1210
TNPW1210100KBETA
Vishay/DaleRES 100K OHM 1/3W 0.1% 1210 TNPW1210100KBETA
Vishay/DaleRES 100Kohm 1/3W 0.1% 1210

Vishay/DaleRES 100Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210100KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210100KBETA-ND
Chip Resistor - Surface Mount TNPW1210100KBETA-ND
100 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

100 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 100 Kohm, 0.1%, 25 Ppm Vishay - 66C1542 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 100 Kohm, 0.1%, 25 Ppm Vishay
66C1542
Tnpw, 1210, 100 Kohm, 0.1%, 25 Ppm Vishay 66C1542
TNPW, 1210, 100 kOhm, 0.1%, 25 ppm

TNPW, 1210, 100 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210100KBETA TNPW1210100KBETA-ND 66C1542
Product Name Vishay/DaleRES 100K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 100 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1614911-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details