Vishay Intertechnology, Inc. RES 100K OHM 1/3W 0.1% 1210 TNPW1210100KBEEN

Description
RES 100Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 100Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/3W 0.1% 1210 - TNPW1210100KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/3W 0.1% 1210
TNPW1210100KBEEN
RES 100K OHM 1/3W 0.1% 1210 TNPW1210100KBEEN
RES 100Kohm 1/3W 0.1% 1210

RES 100Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210100KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210100KBEEN-ND
Chip Resistor - Surface Mount TNPW1210100KBEEN-ND
100 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210100KBEEN TNPW1210100KBEEN-ND
Product Name RES 100K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details